TE Connectivity Industrial Circular, Panel, Rcpt, 4Pos; Product Range Te Connectivity 34122-ZZ

Description
INDUSTRIAL CIRCULAR, PANEL, RCPT, 4POS; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body Material:Stainless Steel RoHS Compliant: Yes
Description
INDUSTRIAL CIRCULAR, PANEL, RCPT, 4POS; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body Material:Stainless Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Panel, Rcpt, 4Pos; Product Range Te Connectivity - 18AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Panel, Rcpt, 4Pos; Product Range Te Connectivity
18AH0258
Industrial Circular, Panel, Rcpt, 4Pos; Product Range Te Connectivity 18AH0258
INDUSTRIAL CIRCULAR, PANEL, RCPT, 4POS; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body Material:Stainless Steel RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PANEL, RCPT, 4POS; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Connector Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AH0258
Product Name Industrial Circular, Panel, Rcpt, 4Pos; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details