TE Connectivity Ring Connectors 34115

Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0920-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0920-ND
Ring Connectors A0920-ND
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
CONN RING CIRC 16-22AWG #3/8 - 792-34115 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #3/8
792-34115
CONN RING CIRC 16-22AWG #3/8 792-34115
CONN RING CIRC 16-22AWG #3/8

CONN RING CIRC 16-22AWG #3/8

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 16Awg; Stud Size - Metric Amp - Te Connectivity
26Y5270
Terminal, Ring Tongue, 3/8", 16Awg; Stud Size - Metric Amp - Te Connectivity 26Y5270
TERMINAL, RING TONGUE, 3/8", 16AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 16AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0920-ND 34115 792-34115 26Y5270
Product Name Ring Connectors CONN RING CIRC 16-22AWG #3/8 Terminal, Ring Tongue, 3/8", 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details