TE Connectivity Ring Connectors 34114

Description
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0919-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0919-ND
Ring Connectors A0919-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
34114 Rohs Compliant Amp - Te Connectivity - 82AC1505 - Newark, An Avnet Company
Chicago, IL, United States
34114 Rohs Compliant Amp - Te Connectivity
82AC1505
34114 Rohs Compliant Amp - Te Connectivity 82AC1505
34114 ROHS COMPLIANT: YES

34114 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M8, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 74Y9807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
74Y9807
Terminal, Ring Tongue, M8, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 74Y9807
TERMINAL, RING TONGUE, M8, 22-16AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 22-16AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Solis R 22-16Comm22-18Mil 5/16 Amp - Te Connectivity - 88AJ0399 - Newark, An Avnet Company
Chicago, IL, United States
Solis R 22-16Comm22-18Mil 5/16 Amp - Te Connectivity
88AJ0399
Solis R 22-16Comm22-18Mil 5/16 Amp - Te Connectivity 88AJ0399
SOLIS R 22-16COMM22-18MIL 5/16

SOLIS R 22-16COMM22-18MIL 5/16

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0919-ND 82AC1505 74Y9807
Product Name Ring Connectors 34114 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, M8, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data