TE Connectivity Ring Connectors 34108

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0916-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0916-ND
Ring Connectors A0916-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity
57AC7881
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity 57AC7881
TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8913 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity
28AC8913
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity 28AC8913
TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0916-ND 34108 57AC7881
Product Name Ring Connectors Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data