Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #4, 16AWG, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #4, 16AWG, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING CIRC 16-22AWG #4 CRIMP
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34104 | A0914-ND | 66Y6796 | 792-34104 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #4, 16Awg, Yellow; Stud Size - Metric Amp - Te Connectivity | CONN RING CIRC 16-22AWG #4 CRIMP | |
| Mounting | Free Hanging (In-Line) | Free Hanging |