TE Connectivity Ring Connectors 34103

Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27001-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27001-ND
Ring Connectors A27001-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7033
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7033
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27001-ND 66H7033
Product Name Ring Connectors Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details