TE Connectivity Spade Connectors 341002-6

Description
TE Connectivity 341002-6 Spade Connector
Request a Quote Datasheet
Description
TE Connectivity 341002-6 Spade Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 3883202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
3883202
Spade Connectors 3883202
TE Connectivity 341002-6 Spade Connector

TE Connectivity 341002-6 Spade Connector

Supplier's Site
Contact, Crimp, Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 19J5006 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
19J5006
Contact, Crimp, Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity 19J5006
CONTACT, CRIMP, SOCKET, 18-14AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 18-14AWG, CRIMP; Product Range:Positive Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 3883202 19J5006
Product Name Spade Connectors Contact, Crimp, Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Brass
Plating / Coating Tin; Tin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Mini Mate™ Wire-to-Board System Discrete Wire Crimp Contact - CC79R Series - Samtec Inc.
Specs
Type Contact
Shape / Form Socket or Receptacle
Plating / Coating Tin
View Details