TE Connectivity Spade Connectors 341002-1

Description
TE Connectivity 341002-1 Spade Connector
Request a Quote Datasheet
Description
TE Connectivity 341002-1 Spade Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 3883189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
3883189
Spade Connectors 3883189
TE Connectivity 341002-1 Spade Connector

TE Connectivity 341002-1 Spade Connector

Supplier's Site
Spade Connectors - 1641635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1641635
Spade Connectors 1641635
TE Connectivity 341002-1 Spade Connector

TE Connectivity 341002-1 Spade Connector

Supplier's Site
Crimp Terminal, Female, 0.2-7Mm; Product Range Amp Te Connectivity - 19J5005 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 0.2-7Mm; Product Range Amp Te Connectivity
19J5005
Crimp Terminal, Female, 0.2-7Mm; Product Range Amp Te Connectivity 19J5005
CRIMP TERMINAL, FEMALE, 0.2-7MM; Product Range:250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 0.2-7MM; Product Range:250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 3883189 19J5005
Product Name Spade Connectors Crimp Terminal, Female, 0.2-7Mm; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Brass
Unlock Full Specs
to access all available technical data