"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364794-341001-6
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock
Package: Bulk
Product Status: Active
Base Product Number: 341001
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 11-13 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.896" (22.76mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.142" ~ 0.169" (3.61mm ~ 4.29mm)
Brass Quick Disconnect Terminal, 11-13AWG, 6.35mm Tab, Tin Plated Product overview: 341001-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-341001-6 can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106532-ND | 341001-6 | 1364794-341001-6 | 392-341001-6 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector |
| Gender | Female / Jack | Female / Jack |