TE Connectivity Spade Connectors 341001-1

Description
TE Connectivity 341001-1 Spade Connector
Request a Quote Datasheet
Description
TE Connectivity 341001-1 Spade Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 6803072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
6803072P
Spade Connectors 6803072P
TE Connectivity 341001-1 Spade Connector

TE Connectivity 341001-1 Spade Connector

Supplier's Site
Spade Connectors - 6803072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
6803072
Spade Connectors 6803072
TE Connectivity 341001-1 Spade Connector

TE Connectivity 341001-1 Spade Connector

Supplier's Site
Spade Connectors - 1613809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1613809
Spade Connectors 1613809
TE Connectivity 341001-1 Spade Connector

TE Connectivity 341001-1 Spade Connector

Supplier's Site
Crimp Terminal, Female, 2.5-4Mm; Product Range Amp Te Connectivity - 19J5003 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 2.5-4Mm; Product Range Amp Te Connectivity
19J5003
Crimp Terminal, Female, 2.5-4Mm; Product Range Amp Te Connectivity 19J5003
CRIMP TERMINAL, FEMALE, 2.5-4MM; Product Range:250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 2.5-4MM; Product Range:250 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6803072P 6803072 19J5003
Product Name Spade Connectors Spade Connectors Crimp Terminal, Female, 2.5-4Mm; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Applications Electronics Electronics
Thickness 0.0319 inch (0.8100 mm) 0.0319 inch (0.8100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details