TE Connectivity Vibration Sensors 340A-360

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 340A-360 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
340A-360
Vibration Sensors 340A-360
Product Type Features Vibration Sensor Product Type : Cable Assembly

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 340A-360
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011045-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1203-0100-120 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2417 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20013506-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details