TE Connectivity Vibration Sensors 340A-240

Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 340A-240 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
340A-240
Vibration Sensors 340A-240
Product Type Features Vibration Sensor Type : Cable Assembly

Product Type Features


  • Vibration Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 340A-240
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 11029442-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-050-P-10254 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20030625-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 600 Hz
Sensor Technology MEMS
View Details
2 suppliers
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details