TE Connectivity Hook Up Wire 3409073002

Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3409073002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3409073002
Hook Up Wire 3409073002
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 3409073002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1227983001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details