TE Connectivity Connectors, Interconnects - Terminals - Spade Connectors 34080

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333764-34080 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Width - Outer Edges: 0.297" (7.54mm) Length - Overall: 0.753" (19.13mm) Insulation: Insulated Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.404" (10.26mm) Tongue Inside Opening: 0.145" (3.68mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -34080-SI,-500-095-0 148-SI,-500-095-0148 -SI-ND,A27416,34080- ND,2266-34080 Base Product Number: 3408 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333764-34080 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Width - Outer Edges: 0.297" (7.54mm) Length - Overall: 0.753" (19.13mm) Insulation: Insulated Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.404" (10.26mm) Tongue Inside Opening: 0.145" (3.68mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -34080-SI,-500-095-0 148-SI,-500-095-0148 -SI-ND,A27416,34080- ND,2266-34080 Base Product Number: 3408 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1333764-34080 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1333764-34080
Connectors, Interconnects - Terminals - Spade Connectors 1333764-34080
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333764-34080 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Width - Outer Edges: 0.297" (7.54mm) Length - Overall: 0.753" (19.13mm) Insulation: Insulated Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.404" (10.26mm) Tongue Inside Opening: 0.145" (3.68mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -34080-SI,-500-095-0 148-SI,-500-095-0148 -SI-ND,A27416,34080- ND,2266-34080 Base Product Number: 3408 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333764-34080
Category: Connectors, Interconnects>Terminals>Spade Connectors
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Width - Outer Edges: 0.297" (7.54mm)
Length - Overall: 0.753" (19.13mm)
Insulation: Insulated
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Stud/Tab Size: 6 Stud
Length - Ring Center to Termination: 0.203" (5.16mm)
Length - Termination: 0.404" (10.26mm)
Tongue Inside Opening: 0.145" (3.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -34080-SI,-500-095-0148-SI,-500-095-0148-SI-ND,A27416,34080-ND,2266-34080
Base Product Number: 3408
RoHS Status: Not applicable

Buy Now Datasheet
Fork Terminals - 4575003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
4575003
Fork Terminals 4575003
TE Connectivity 34080

TE Connectivity 34080

Supplier's Site
Fork Terminals - 1709430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1709430
Fork Terminals 1709430
TE Connectivity 34080

TE Connectivity 34080

Supplier's Site
Spade Connectors - A27416-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A27416-ND
Spade Connectors A27416-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-34080
300V Electronic Connector 392-34080
PIDG Crimp Terminal, Female, Red Nylon, 16-22AWG, 300V Product overview: 34080 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34080 can be used for catalog matching and distributor lookup.

PIDG Crimp Terminal, Female, Red Nylon, 16-22AWG, 300V Product overview: 34080 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SPADE TERM 16-22AWG #6 RED - 792-34080 - Utmel Electronic Limited
Hong Kong, China
CONN SPADE TERM 16-22AWG #6 RED
792-34080
CONN SPADE TERM 16-22AWG #6 RED 792-34080
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333764-34080 4575003 A27416-ND 392-34080 792-34080
Product Name Connectors, Interconnects - Terminals - Spade Connectors Fork Terminals Spade Connectors 300V Electronic Connector CONN SPADE TERM 16-22AWG #6 RED
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details