TE Connectivity Crimp Wire Pins, Tabs & Ferrules 34060

Description
Body Features Plating Material : Tin Contact Features Tab Thickness : .77 MM  [.0305 INCH ] Terminal & Splice Type : Tab Terminal Length : 12.4 MM  [.49 INCH ] Terminal Orientation : Straight Terminal Type : Tab Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Material Thickness : .787 MM  [.031 INCH ] Overall Length : 17.29 MM  [.681 INCH ] Tab Width : 3.55 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Connects To : Tab Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : TAB-001 Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Contact Features Tab Thickness : .77 MM  [.0305 INCH ] Terminal & Splice Type : Tab Terminal Length : 12.4 MM  [.49 INCH ] Terminal Orientation : Straight Terminal Type : Tab Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Material Thickness : .787 MM  [.031 INCH ] Overall Length : 17.29 MM  [.681 INCH ] Tab Width : 3.55 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Connects To : Tab Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : TAB-001 Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 34060 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
34060
Crimp Wire Pins, Tabs & Ferrules 34060
Body Features Plating Material : Tin Contact Features Tab Thickness : .77 MM  [.0305 INCH ] Terminal & Splice Type : Tab Terminal Length : 12.4 MM  [.49 INCH ] Terminal Orientation : Straight Terminal Type : Tab Dimensions Barrel Inside Diameter : 1.7 MM  [.066 INCH ] Material Thickness : .787 MM  [.031 INCH ] Overall Length : 17.29 MM  [.681 INCH ] Tab Width : 3.55 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Connects To : Tab Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : TAB-001 Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin

Contact Features


  • Tab Thickness : .77 MM  [.0305 INCH ]
  • Terminal & Splice Type : Tab
  • Terminal Length : 12.4 MM  [.49 INCH ]
  • Terminal Orientation : Straight
  • Terminal Type : Tab

Dimensions


  • Barrel Inside Diameter : 1.7 MM  [.066 INCH ]
  • Material Thickness : .787 MM  [.031 INCH ]
  • Overall Length : 17.29 MM  [.681 INCH ]
  • Tab Width : 3.55 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Connects To : Tab
  • Heavy Duty : No

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : TAB-001
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
34060
Terminals 34060
Terminals TAB BUDG 22-16

Terminals TAB BUDG 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 34060 34060
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details