TE Connectivity Automotive Terminals 338429-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Typical Current Rating (AMP) : 5 Dimensions PCB Hole Diameter : 1.37 MM  [.053 INCH ] Tab Length : 18.5 MM  [.728 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Typical Current Rating (AMP) : 5 Dimensions PCB Hole Diameter : 1.37 MM  [.053 INCH ] Tab Length : 18.5 MM  [.728 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 338429-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
338429-3
Automotive Terminals 338429-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab Typical Current Rating (AMP) : 5 Dimensions PCB Hole Diameter : 1.37 MM  [.053 INCH ] Tab Length : 18.5 MM  [.728 INCH ] Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 5

Dimensions


  • PCB Hole Diameter : 1.37 MM  [.053 INCH ]
  • Tab Length : 18.5 MM  [.728 INCH ]

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 338429-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details