TE Connectivity Connector Contacts 338096-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Wire Size (MMSQ) : .09 - .2 Wire Size (AWG) : 28 - 24 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Wire Size (MMSQ) : .09 - .2 Wire Size (AWG) : 28 - 24 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 338096-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
338096-1
Connector Contacts 338096-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Wire Size (MMSQ) : .09 - .2 Wire Size (AWG) : 28 - 24 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.027 INCH ]

Dimensions


  • Wire Size (MMSQ) : .09 - .2
  • Wire Size (AWG) : 28 - 24

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 338096-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details