TE Connectivity Headers & Wire Housings 338095-6

Description
MICRO-MATCH COSIHSG
Request a Quote
Description
MICRO-MATCH COSIHSG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 338095-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
338095-6
Headers & Wire Housings 338095-6
MICRO-MATCH COSIHSG

MICRO-MATCH COSIHSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
338095-6
Headers & Wire Housings 338095-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wtb Conn, Header, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 18AH0257 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
18AH0257
Wtb Conn, Header, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 18AH0257
WTB CONN, HEADER, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 338095-6 18AH0257
Product Name Headers & Wire Housings Wtb Conn, Header, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0456 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 063210-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details