TE Connectivity Connector Housing, Plug, 4Pos, 1.27Mm; Product Range Amp Te Connectivity 338095-4

Description
CONNECTOR HOUSING, PLUG, 4POS, 1.27MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS, 1.27MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 1.27Mm; Product Range Amp Te Connectivity - 62X0715 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 1.27Mm; Product Range Amp Te Connectivity
62X0715
Connector Housing, Plug, 4Pos, 1.27Mm; Product Range Amp Te Connectivity 62X0715
CONNECTOR HOUSING, PLUG, 4POS, 1.27MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 1.27MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:1.27mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X0715
Product Name Connector Housing, Plug, 4Pos, 1.27Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details