TE Connectivity ™ Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 338069-8

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Contact Type: Forked Package: Tape & Reel (TR) Cut Tape (CT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Contact Type: Forked Package: Tape & Reel (TR) Cut Tape (CT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Contact Type: Forked Package: Tape & Reel (TR) Cut Tape (CT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Contact Type: Forked
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Surface Mount
Row Spacing - Mating: 0.100" (2.54mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details