Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 14 Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions Card Slot Depth : 7.9 MM [.31 INCH ] Connector Height : 13.4 MM [.53 INCH ] Row-to-Row Spacing : 5.08 MM [.2 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% Glass-Filled
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube, Box & Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 14 Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions Card Slot Depth : 7.9 MM [.31 INCH ] Connector Height : 13.4 MM [.53 INCH ] Row-to-Row Spacing : 5.08 MM [.2 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% Glass-Filled
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube, Box & Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 14 Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions Card Slot Depth : 7.9 MM [.31 INCH ] Connector Height : 13.4 MM [.53 INCH ] Row-to-Row Spacing : 5.08 MM [.2 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% Glass-Filled
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube, Box & Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Green
Configuration Features
Connector Contact Load Condition : Fully Loaded
Number of Dual Positions : 14
Number of Positions : 14
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Tin
Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ]
Contact Retention Within Housing : With
Contact Type : Socket
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions
Card Slot Depth : 7.9 MM [.31 INCH ]
Connector Height : 13.4 MM [.53 INCH ]
Row-to-Row Spacing : 5.08 MM [.2 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Entry Configuration : Both Ends Open
Housing Material : Thermoplastic Polyester -20% Glass-Filled
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube, Box & Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Board-to-Board
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Method to Wire & Cable : Solder Eyelet
Termination Post & Tail Length : 3.2 MM [.13 INCH ]
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]