TE Connectivity Compression Connectors 337358-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13.4 MM  [.527 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 17.5 MM  [.688 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 60 MM  [2.362 INCH ] Lug Width : 25.4 MM  [1 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13.4 MM  [.527 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 17.5 MM  [.688 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 60 MM  [2.362 INCH ] Lug Width : 25.4 MM  [1 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 337358-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
337358-000
Compression Connectors 337358-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13.4 MM  [.527 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 17.5 MM  [.688 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 60 MM  [2.362 INCH ] Lug Width : 25.4 MM  [1 INCH ] Palm Hole Diameter : 10.3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M10

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 13.4 MM  [.527 INCH ]
  • Barrel Length : 27 MM  [1.063 INCH ]
  • Barrel Outside Diameter : 17.5 MM  [.688 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 95
  • Compatible Conductor Range (AWGKC) : 3/0 - 3/0
  • Lug Length : 60 MM  [2.362 INCH ]
  • Lug Width : 25.4 MM  [1 INCH ]
  • Palm Hole Diameter : 10.3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 337358-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products