TE Connectivity Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity 336330-1

Description
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
Description
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity - 26H2159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity
26H2159
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity 26H2159
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26H2159
Product Name Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products