TE Connectivity Quick Disconnects 336075-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.01 - 3 MM  [.079 - .118 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 240 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.01 - 3 MM  [.079 - .118 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 240 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 336075-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
336075-5
Quick Disconnects 336075-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Nickel Dimensions Compatible Insulation Diameter Range : 2.01 - 3 MM  [.079 - .118 INCH ] Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 240 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Nickel

Dimensions


  • Compatible Insulation Diameter Range : 2.01 - 3 MM  [.079 - .118 INCH ]
  • Product Length : 17 MM  [.669 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Voltage Rating (V) : 240

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A117953CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A117953CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A117953CT-ND
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A117953TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A117953TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A117953TR-ND
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 336075-5 A117953CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Nickel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details