TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 336075-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333633-336075-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.669" (17.00mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.240" (6.10mm) Insulation Diameter: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A117952CT,-336075-3- CSI,-336075-3-SI,226 6-336075-3TR,A117952 TR Base Product Number: 336075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333633-336075-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.669" (17.00mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.240" (6.10mm) Insulation Diameter: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A117952CT,-336075-3- CSI,-336075-3-SI,226 6-336075-3TR,A117952 TR Base Product Number: 336075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333633-336075-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333633-336075-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333633-336075-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333633-336075-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.669" (17.00mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.240" (6.10mm) Insulation Diameter: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A117952CT,-336075-3- CSI,-336075-3-SI,226 6-336075-3TR,A117952 TR Base Product Number: 336075 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333633-336075-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.669" (17.00mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.240" (6.10mm)
Insulation Diameter: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A117952CT,-336075-3-CSI,-336075-3-SI,2266-336075-3TR,A117952TR
Base Product Number: 336075
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A117952CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117952CT-ND
Quick Connects, Quick Disconnect Connectors A117952CT-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A117952TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A117952TR-ND
Quick Connects, Quick Disconnect Connectors A117952TR-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-336075-3
Electronic Connector 392-336075-3
Quick Disconnect Terminal 15-20AWG Brass RCP 17mm Pre-Tin T/R Product overview: 336075-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-336075-3 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 15-20AWG Brass RCP 17mm Pre-Tin T/R Product overview: 336075-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-336075-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Te Connectivity - 70AH7499 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Te Connectivity
70AH7499
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Te Connectivity 70AH7499
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

QUICK DIS TERM, FEMALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
336075-3
Terminals 336075-3
Terminals 6,35 E-SPRING RECEP

Terminals 6,35 E-SPRING RECEP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333633-336075-3 A117952CT-ND 392-336075-3 70AH7499 336075-3
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant Te Connectivity Terminals
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products