TE Connectivity Connector Backshells 334975-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/41, NAS 1651, M83723/13, AS34001, MS3471, M83723/40, M83723/76, NAS 1700, AS34061, M83723/49, M83723/65, M83723/74, NAS 1653, M83723/04, AS34511, M83723/82, M83723/84, MS3475, M83723/06, M83723/37, AS34091, M83723/39, MS3474, AS34541, NAS 1652, M83723/91, NAS 1699, AS34681, M83723/43, M83723/95, AS34041, M83723/83, M83723/97, M83723/73, M83723/92, MS3470, NAS 1701, M83723/42, NAS 1694, NAS 1643, AS34501, AS34671, M83723/36, M83723/71, MS3476, NAS 1641, M83723/02, M83723/72, M83723/86, NAS 1693, M83723/68, M83723/87, NAS 1702, M83723/77, M83723/05, NAS 1599, NAS 1692, AS34011, M83723/38, M83723/08, AS34561, MS3459, M83723/14, M83723/69, M83723/85, M83723/96, M83723/07, M83723/67, AS34121, AS34641, MS3472, NAS 1642, M83723/01, M83723/48, M83723/66, AS34241, M83723/75, NAS 1650, M83723/03, AS34081, M83723/78, M83723/98 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/41, NAS 1651, M83723/13, AS34001, MS3471, M83723/40, M83723/76, NAS 1700, AS34061, M83723/49, M83723/65, M83723/74, NAS 1653, M83723/04, AS34511, M83723/82, M83723/84, MS3475, M83723/06, M83723/37, AS34091, M83723/39, MS3474, AS34541, NAS 1652, M83723/91, NAS 1699, AS34681, M83723/43, M83723/95, AS34041, M83723/83, M83723/97, M83723/73, M83723/92, MS3470, NAS 1701, M83723/42, NAS 1694, NAS 1643, AS34501, AS34671, M83723/36, M83723/71, MS3476, NAS 1641, M83723/02, M83723/72, M83723/86, NAS 1693, M83723/68, M83723/87, NAS 1702, M83723/77, M83723/05, NAS 1599, NAS 1692, AS34011, M83723/38, M83723/08, AS34561, MS3459, M83723/14, M83723/69, M83723/85, M83723/96, M83723/07, M83723/67, AS34121, AS34641, MS3472, NAS 1642, M83723/01, M83723/48, M83723/66, AS34241, M83723/75, NAS 1650, M83723/03, AS34081, M83723/78, M83723/98 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 334975-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
334975-000
Connector Backshells 334975-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/41, NAS 1651, M83723/13, AS34001, MS3471, M83723/40, M83723/76, NAS 1700, AS34061, M83723/49, M83723/65, M83723/74, NAS 1653, M83723/04, AS34511, M83723/82, M83723/84, MS3475, M83723/06, M83723/37, AS34091, M83723/39, MS3474, AS34541, NAS 1652, M83723/91, NAS 1699, AS34681, M83723/43, M83723/95, AS34041, M83723/83, M83723/97, M83723/73, M83723/92, MS3470, NAS 1701, M83723/42, NAS 1694, NAS 1643, AS34501, AS34671, M83723/36, M83723/71, MS3476, NAS 1641, M83723/02, M83723/72, M83723/86, NAS 1693, M83723/68, M83723/87, NAS 1702, M83723/77, M83723/05, NAS 1599, NAS 1692, AS34011, M83723/38, M83723/08, AS34561, MS3459, M83723/14, M83723/69, M83723/85, M83723/96, M83723/07, M83723/67, AS34121, AS34641, MS3472, NAS 1642, M83723/01, M83723/48, M83723/66, AS34241, M83723/75, NAS 1650, M83723/03, AS34081, M83723/78, M83723/98 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 26.5 MM  [1.04 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34461, M83723/41, NAS 1651, M83723/13, AS34001, MS3471, M83723/40, M83723/76, NAS 1700, AS34061, M83723/49, M83723/65, M83723/74, NAS 1653, M83723/04, AS34511, M83723/82, M83723/84, MS3475, M83723/06, M83723/37, AS34091, M83723/39, MS3474, AS34541, NAS 1652, M83723/91, NAS 1699, AS34681, M83723/43, M83723/95, AS34041, M83723/83, M83723/97, M83723/73, M83723/92, MS3470, NAS 1701, M83723/42, NAS 1694, NAS 1643, AS34501, AS34671, M83723/36, M83723/71, MS3476, NAS 1641, M83723/02, M83723/72, M83723/86, NAS 1693, M83723/68, M83723/87, NAS 1702, M83723/77, M83723/05, NAS 1599, NAS 1692, AS34011, M83723/38, M83723/08, AS34561, MS3459, M83723/14, M83723/69, M83723/85, M83723/96, M83723/07, M83723/67, AS34121, AS34641, MS3472, NAS 1642, M83723/01, M83723/48, M83723/66, AS34241, M83723/75, NAS 1650, M83723/03, AS34081, M83723/78, M83723/98

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 334975-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details