TE Connectivity Power Cable Heat Shrink Tubing 334828-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Product Length : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Water Resistant, Low Temperature Resistant, UV Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, Liquid & Oil Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Product Length : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Water Resistant, Low Temperature Resistant, UV Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, Liquid & Oil Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 334828-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
334828-000
Power Cable Heat Shrink Tubing 334828-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ] Product Length : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Water Resistant, Low Temperature Resistant, UV Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, Liquid & Oil Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 14.5 MM  [.57 INCH ]
  • Compatible Cable Diameter (Min) : 5.5 MM  [.216 INCH ]
  • Product Length : 50 MM  [1.969 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1.4

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Water Resistant, Low Temperature Resistant, UV Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, Liquid & Oil Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 334828-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details