TE Connectivity Ring Connectors 33471

Description
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27087-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27087-ND
Ring Connectors A27087-ND
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 26AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
26AC7077
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 26AC7077
TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 56W4048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
56W4048
Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 56W4048
TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, UNINSUL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 4 3/8 Amp - Te Connectivity - 84X0427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 4 3/8 Amp - Te Connectivity
84X0427
Terminal,solis R 4 3/8 Amp - Te Connectivity 84X0427
TERMINAL,SOLIS R 4 3/8

TERMINAL,SOLIS R 4 3/8

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27087-ND 33471 26AC7077 84X0427
Product Name Ring Connectors Terminal, Ring Tongue, 4Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 4 3/8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products