TE Connectivity Ring Connectors 33466

Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27074-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27074-ND
Ring Connectors A27074-ND
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity - 92F1532 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
92F1532
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity 92F1532
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Product Range:SOLISTRAND Series; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Product Range:SOLISTRAND Series; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Solistrand Series, 5/16
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
98K8823
Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 98K8823
Ring Tongue Terminal, SOLISTRAND Series, 5/16 ", M8, 6 AWG, 15 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 5/16 ", M8, 6 AWG, 15 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity
26AC7074
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity 26AC7074
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity
57AC7876
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Amp - Te Connectivity 57AC7876
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RING CIRC 6AWG #5/16 CRIMP - 792-33466 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 6AWG #5/16 CRIMP
792-33466
CONN RING CIRC 6AWG #5/16 CRIMP 792-33466
CONN RING CIRC 6AWG #5/16 CRIMP

CONN RING CIRC 6AWG #5/16 CRIMP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27074-ND 33466 92F1532 98K8823 792-33466
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity CONN RING CIRC 6AWG #5/16 CRIMP
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data