TE Connectivity Ring Connectors 33465

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27071-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27071-ND
Ring Connectors A27071-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-33465
Electronic Connector 392-33465
6AWG Copper Ring Terminal, Tin Plated, 170°C Product overview: 33465 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-33465 can be used for catalog matching and distributor lookup.

6AWG Copper Ring Terminal, Tin Plated, 170°C Product overview: 33465 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-33465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity
57AC7875
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity 57AC7875
TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
33465 Rohs Compliant Amp - Te Connectivity - 82AC1475 - Newark, An Avnet Company
Chicago, IL, United States
33465 Rohs Compliant Amp - Te Connectivity
82AC1475
33465 Rohs Compliant Amp - Te Connectivity 82AC1475
33465 ROHS COMPLIANT: YES

33465 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M6, 6Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 18AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 6Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
18AH0255
Terminal, Ring Tongue, M6, 6Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 18AH0255
TERMINAL, RING TONGUE, M6, 6AWG, UNINSUL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm2; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 6AWG, UNINSUL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm2; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33465 A27071-ND 392-33465 57AC7875 82AC1475
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity 33465 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details