TE Connectivity Ring Connectors 33464

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27069-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27069-ND
Ring Connectors A27069-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity - 66H7029 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity
66H7029
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity 66H7029
TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RING CIRC 6AWG #10 CRIMP - 792-33464 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 6AWG #10 CRIMP
792-33464
CONN RING CIRC 6AWG #10 CRIMP 792-33464
CONN RING CIRC 6AWG #10 CRIMP

CONN RING CIRC 6AWG #10 CRIMP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27069-ND 33464 66H7029 792-33464
Product Name Ring Connectors Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity CONN RING CIRC 6AWG #10 CRIMP
Mounting Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details