TE Connectivity Ring Connectors 33462

Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27062-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27062-ND
Ring Connectors A27062-ND
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 33462 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
33462
Ring Connectors 33462
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
26AC7073
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity 26AC7073
TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
57AC7874
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity 57AC7874
TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
18AH0254
Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity 18AH0254
TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm2; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm2; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27062-ND 33462 33462 26AC7073
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, 5/16", 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details