TE Connectivity Ring Terminals 33462

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 29.67 MM  [1.168 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 29.67 MM  [1.168 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 33462 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
33462
Ring Terminals 33462
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 29.67 MM  [1.168 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 29.67 MM  [1.168 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.19 MM  [.047 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
TERMINAL,SOLIS R 8 5/16 - 33462 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 8 5/16
33462
TERMINAL,SOLIS R 8 5/16 33462
TERMINAL,SOLIS R 8 5/16

TERMINAL,SOLIS R 8 5/16

Buy Now
Ring Terminals - 373336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
373336
Ring Terminals 373336
TE Connectivity 33462

TE Connectivity 33462

Supplier's Site
Ring Terminals - 1354469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1354469
Ring Terminals 1354469
TE Connectivity 33462

TE Connectivity 33462

Supplier's Site
Terminals - Ring Connectors - A27062-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27062-ND
Terminals - Ring Connectors A27062-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Terminal, Ring Tongue, 8AWG, Stud Sz 5/16 - 70084008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue, 8AWG, Stud Sz 5/16
70084008
Terminal, Ring Tongue, 8AWG, Stud Sz 5/16 70084008
Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727. Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments Temperature Rating Up to 170° C Max. SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2

Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727.
Features:

  • Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices
  • ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments
  • Temperature Rating Up to 170° C Max.
  • SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
33462
Terminals 33462
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 33462 33462 373336 A27062-ND 70084008 33462
Product Name Ring Terminals TERMINAL,SOLIS R 8 5/16 Ring Terminals Terminals - Ring Connectors Terminal, Ring Tongue, 8AWG, Stud Sz 5/16 Terminals
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers