Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
CONN RING CIRC 8AWG #10 CRIMP
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #10, 8AWG ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27055-ND | 33460 | 28AC8800 | 75AJ0028 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity | Terminal, Ring Tongue, #10, 8Awg Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |