TE Connectivity Ring Connectors 33459

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0930-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0930-ND
Ring Connectors A0930-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Crimp Terminal, Ring Tongue, M8; Stud Size - Metric Amp - Te Connectivity - 19J4980 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, M8; Stud Size - Metric Amp - Te Connectivity
19J4980
Crimp Terminal, Ring Tongue, M8; Stud Size - Metric Amp - Te Connectivity 19J4980
CRIMP TERMINAL, RING TONGUE, M8; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, M8; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity
34T4755
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity 34T4755
TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity
28AC8799
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity 28AC8799
TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33459 A0930-ND 19J4980
Product Name Ring Connectors Crimp Terminal, Ring Tongue, M8; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data