Ring Terminal, 10-12AWG Copper, Tin Plated, Female Product overview: 33220 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-33220 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.039" (0.99mm)
Length - Overall: 1.098" (27.89mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
Ring Tongue Terminal, SOLISTRAND Series, 3/8 ", M10, 10 AWG, 6.64 mm , Uninsulated RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-33220 | A0931-ND | 33220 | 28AC8788 | 19J4964 | |
| Product Name | Electronic Connector | Ring Connectors | Connectors, Interconnects Terminals Ring Connectors | Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 10 Awg, 6.64 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |