TE Connectivity Ring Terminals 33220

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 27.89 MM  [1.098 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 27.89 MM  [1.098 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 33220 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
33220
Ring Terminals 33220
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 27.89 MM  [1.098 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 27.89 MM  [1.098 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 6691740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691740P
Ring Terminals 6691740P
TE Connectivity 33220 Ring Terminal

TE Connectivity 33220 Ring Terminal

Supplier's Site
Ring Terminals - 6691740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691740
Ring Terminals 6691740
TE Connectivity 33220 Ring Terminal

TE Connectivity 33220 Ring Terminal

Supplier's Site
Ring Terminals - 1903779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903779
Ring Terminals 1903779
TE Connectivity 33220 Ring Terminal

TE Connectivity 33220 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A0931-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A0931-ND
Terminals - Ring Connectors A0931-ND
CONN RING CIRC 10-12AWG #3/8

CONN RING CIRC 10-12AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
33220
Terminals 33220
Terminals RNG TONGUE 12-10 3/8

Terminals RNG TONGUE 12-10 3/8

Buy Now Datasheet
TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL - 70085307 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL
70085307
TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL 70085307
TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL

TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 33220 6691740P 6691740 A0931-ND 33220 70085307
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details