TE Connectivity Foil Terminals 330716

Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 330716 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
330716
Foil Terminals 330716
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 2

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 330716-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
330716-ND
Terminals - Foil Connectors 330716-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 33B8214 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity
33B8214
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity 33B8214
OPEN BARREL SPLICE, 12-10AWG, CRIMP; Product Range:TERMI-FOIL Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

OPEN BARREL SPLICE, 12-10AWG, CRIMP; Product Range:TERMI-FOIL Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 330716 330716-ND 33B8214
Product Name Foil Terminals Terminals - Foil Connectors Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details