TE Connectivity Splices 330369

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 330369 - TE Connectivity
Berwyn, PA, United States
Splices
330369
Splices 330369
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 16 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.4 MM  [.567 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 16

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Outside Diameter : 5.74 MM  [.226 INCH ]
  • Product Length : 14.4 MM  [.567 INCH ]
  • Recovered Inside Diameter : 3.28 MM  [.129 INCH ]
  • Terminal Material Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09015-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09015-ND
Terminals - Wire Splice Connectors A09015-ND
CONN SPLICE 10-12 AWG CRIMP

CONN SPLICE 10-12 AWG CRIMP

Buy Now Datasheet
SPLICE,SOLIS BUTT 12-10 - 330369 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS BUTT 12-10
330369
SPLICE,SOLIS BUTT 12-10 330369
SPLICE,SOLIS BUTT 12-10

SPLICE,SOLIS BUTT 12-10

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 330369 A09015-ND 330369
Product Name Splices Terminals - Wire Splice Connectors SPLICE,SOLIS BUTT 12-10
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details