TE Connectivity Ring Connectors 330301

Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27093-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27093-ND
Ring Connectors A27093-ND
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 2Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 63W2479 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 2Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
63W2479
Terminal, Ring Tongue, 2Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 63W2479
TERMINAL, RING TONGUE, 2AWG, UNINSUL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 2AWG, UNINSUL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27093-ND 330301 63W2479
Product Name Ring Connectors Terminal, Ring Tongue, 2Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data