TE Connectivity Splices 330021

Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.79 MM  [.149 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 20.96 MM  [.825 INCH ] Recovered Inside Diameter : 2.74 MM  [.108 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.79 MM  [.149 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 20.96 MM  [.825 INCH ] Recovered Inside Diameter : 2.74 MM  [.108 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 330021 - TE Connectivity
Berwyn, PA, United States
Splices
330021
Splices 330021
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.79 MM  [.149 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 20.96 MM  [.825 INCH ] Recovered Inside Diameter : 2.74 MM  [.108 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Steel
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.79 MM  [.149 INCH ]
  • Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ]
  • Outside Diameter : 6.35 MM  [.25 INCH ]
  • Product Length : 20.96 MM  [.825 INCH ]
  • Recovered Inside Diameter : 2.74 MM  [.108 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 3248 - 4872
  • Wire Size (KCMIL) : 3.248 - 4.872

Electrical Characteristics


  • Operating Voltage (V) : 600

Identification Marking


  • Splice Marking : ECV

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09053-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09053-ND
Terminals - Wire Splice Connectors A09053-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet
SPLICE,CE 22-16 - 330021 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,CE 22-16
330021
SPLICE,CE 22-16 330021
SPLICE,CE 22-16

SPLICE,CE 22-16

Buy Now
Sheung Wan, Hong Kong
Terminals
330021
Terminals 330021
Terminals VINYL 22-16AWG .825

Terminals VINYL 22-16AWG .825

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 330021 A09053-ND 330021 330021
Product Name Splices Terminals - Wire Splice Connectors SPLICE,CE 22-16 Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details