TE Connectivity Ring Connectors 32994

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A0927-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0927-ND
Ring Connectors A0927-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 48W4043 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
48W4043
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 48W4043
Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity
57AC7871
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity 57AC7871
TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity
26AC7055
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity 26AC7055
TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32994 A0927-ND 48W4043 57AC7871
Product Name Ring Connectors Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers