TE Connectivity Ring Terminals 32994

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.43 MM  [.765 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.43 MM  [.765 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 32994 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
32994
Ring Terminals 32994
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 19.43 MM  [.765 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 19.43 MM  [.765 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A0927-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A0927-ND
Terminals - Ring Connectors A0927-ND
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Buy Now Datasheet
Ring Terminals - 4373807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
4373807
Ring Terminals 4373807
TE Connectivity 32994 Ring Terminal

TE Connectivity 32994 Ring Terminal

Supplier's Site
Ring Terminals - 1355015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1355015
Ring Terminals 1355015
TE Connectivity 32994 Ring Terminal

TE Connectivity 32994 Ring Terminal

Supplier's Site
Terminal, Ring Tongue, 12-10AWG, Stud Sz 8 - 70084309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue, 12-10AWG, Stud Sz 8
70084309
Terminal, Ring Tongue, 12-10AWG, Stud Sz 8 70084309
Terminal, Ring Tongue, 12-10AWG, Stud Sz 8

Terminal, Ring Tongue, 12-10AWG, Stud Sz 8

Supplier's Site
Sheung Wan, Hong Kong
Terminals
32994
Terminals 32994
Terminals RING TONGUE 12-10 8

Terminals RING TONGUE 12-10 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32994 A0927-ND 4373807 70084309 32994
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminal, Ring Tongue, 12-10AWG, Stud Sz 8 Terminals
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers