TE Connectivity Foil Terminals 329860

Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 329860 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
329860
Foil Terminals 329860
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 1

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 329860-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
329860-ND
Terminals - Foil Connectors 329860-ND
CONN TERM FOIL DBL FACE 14-16AWG

CONN TERM FOIL DBL FACE 14-16AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
329860
Terminals 329860
Terminals TERMINAL TERMI-FOIL 16-14

Terminals TERMINAL TERMI-FOIL 16-14

Buy Now Datasheet
Terminal, Barrel, Crimp; Product Range Amp Te Connectivity - 33B8207 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Barrel, Crimp; Product Range Amp Te Connectivity
33B8207
Terminal, Barrel, Crimp; Product Range Amp Te Connectivity 33B8207
TERMINAL, BARREL, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice; Conductor Area CSA:2mm²; Connector Type:Open Barrel Splice; Contact Material:Copper; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, BARREL, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice; Conductor Area CSA:2mm²; Connector Type:Open Barrel Splice; Contact Material:Copper; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity - 38AC3076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity
38AC3076
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity 38AC3076
TERMINAL, OPEN BARREL SPLICE, 14AWG; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

TERMINAL, OPEN BARREL SPLICE, 14AWG; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 329860 329860-ND 329860 33B8207 38AC3076
Product Name Foil Terminals Terminals - Foil Connectors Terminals Terminal, Barrel, Crimp; Product Range Amp Te Connectivity Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity
Material Nickel Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers