TE Connectivity Foil Terminals 329860-1

Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 329860-1 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
329860-1
Foil Terminals 329860-1
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 1

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 329860-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
329860-1-ND
Terminals - Foil Connectors 329860-1-ND
CONN TERM FOIL DBL FACE 14-16AWG

CONN TERM FOIL DBL FACE 14-16AWG

Buy Now Datasheet
Open Barrel Splice, 16-14Wg, Crimp; Product Range Amp Te Connectivity - 33B8208 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 16-14Wg, Crimp; Product Range Amp Te Connectivity
33B8208
Open Barrel Splice, 16-14Wg, Crimp; Product Range Amp Te Connectivity 33B8208
OPEN BARREL SPLICE, 16-14WG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

OPEN BARREL SPLICE, 16-14WG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 329860-1 329860-1-ND 33B8208
Product Name Foil Terminals Terminals - Foil Connectors Open Barrel Splice, 16-14Wg, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details