TE Connectivity Foil Connectors 329860-1

Description
Terminal Foil Connector Double Face 14-16 AWG Tin
Request a Quote Datasheet
Description
Terminal Foil Connector Double Face 14-16 AWG Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Connectors - 329860-1-ND - DigiKey
Thief River Falls, MN, United States
Foil Connectors
329860-1-ND
Foil Connectors 329860-1-ND
Terminal Foil Connector Double Face 14-16 AWG Tin

Terminal Foil Connector Double Face 14-16 AWG Tin

Buy Now Datasheet
Connectors, Interconnects - Terminals - Foil Connectors - 1377451-329860-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Foil Connectors
1377451-329860-1
Connectors, Interconnects - Terminals - Foil Connectors 1377451-329860-1
Win Source Part Number: 1377451-329860-1 Category: Connectors, Interconnects - Terminals - Foil Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Termi-Foil Package: Bulk Product Status: Active Base Product Number: 329860 HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Length - Overall: 0.672" (17.07mm) Contact Material: Copper Terminal Type: Double Face Foil Crimp Area: 0.408" x 0.454" (10.36mm x 12.80mm)

Win Source Part Number: 1377451-329860-1
Category: Connectors, Interconnects - Terminals - Foil Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Termi-Foil
Package: Bulk
Product Status: Active
Base Product Number: 329860
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Length - Overall: 0.672" (17.07mm)
Contact Material: Copper
Terminal Type: Double Face
Foil Crimp Area: 0.408" x 0.454" (10.36mm x 12.80mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
329860-1
Terminals 329860-1
Terminals TERMI-FOIL 16-14

Terminals TERMI-FOIL 16-14

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329860-1-ND 1377451-329860-1 329860-1
Product Name Foil Connectors Connectors, Interconnects - Terminals - Foil Connectors Terminals
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details