TE Connectivity Splices 329651

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 5.94 MM  [.234 INCH ] Compatible Insulation Diameter Range : 3.88 MM  [.153 INCH ] Outside Diameter : 5.61 MM  [.221 INCH ] Product Length : 19.43 MM  [.765 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 5.94 MM  [.234 INCH ] Compatible Insulation Diameter Range : 3.88 MM  [.153 INCH ] Outside Diameter : 5.61 MM  [.221 INCH ] Product Length : 19.43 MM  [.765 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 329651 - TE Connectivity
Berwyn, PA, United States
Splices
329651
Splices 329651
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 5.94 MM  [.234 INCH ] Compatible Insulation Diameter Range : 3.88 MM  [.153 INCH ] Outside Diameter : 5.61 MM  [.221 INCH ] Product Length : 19.43 MM  [.765 INCH ] Recovered Inside Diameter : 3.28 MM  [.129 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Type : Post-Insulated
  • Primary Product Color : Yellow
  • Ring Material : Aluminum
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Gold
  • Terminal Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Barrel Inside Diameter : 5.94 MM  [.234 INCH ]
  • Compatible Insulation Diameter Range : 3.88 MM  [.153 INCH ]
  • Outside Diameter : 5.61 MM  [.221 INCH ]
  • Product Length : 19.43 MM  [.765 INCH ]
  • Recovered Inside Diameter : 3.28 MM  [.129 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 329651
Product Name Splices
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details