TE Connectivity Splices 329647

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Red Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 3.48 MM  [.137 INCH ] Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 33.33 MM  [1.312 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1900 - 2050 Wire Size (KCMIL) : 1.9 - 2.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Red Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 3.48 MM  [.137 INCH ] Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 33.33 MM  [1.312 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1900 - 2050 Wire Size (KCMIL) : 1.9 - 2.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 329647 - TE Connectivity
Berwyn, PA, United States
Splices
329647
Splices 329647
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Red Ring Material : Aluminum Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 3.48 MM  [.137 INCH ] Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 33.33 MM  [1.312 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1900 - 2050 Wire Size (KCMIL) : 1.9 - 2.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Type : Post-Insulated
  • Primary Product Color : Red
  • Ring Material : Aluminum
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Gold
  • Terminal Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Barrel Inside Diameter : 3.48 MM  [.137 INCH ]
  • Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ]
  • Outside Diameter : 3.58 MM  [.141 INCH ]
  • Product Length : 33.33 MM  [1.312 INCH ]
  • Recovered Inside Diameter : 1.55 MM  [.061 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1900 - 2050
  • Wire Size (KCMIL) : 1.9 - 2.1

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 329647
Product Name Splices
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details