329487 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers329487
Description
Body Features Primary Product Plating Material : Silver
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Plating Material : Silver
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Body Features Primary Product Plating Material : Silver
Packaging Features Packaging Method : Bag
Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Body Features
Primary Product Plating Material : Silver
Packaging Features
Packaging Method : Bag
Product Type Features
Connector Hardware Accessory Type : Insulating Bushing