TE Connectivity Ring Connectors 32948

Description
CONN RING CIRC 16-22AWG #8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 16-22AWG #8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 17-32948-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
17-32948-ND
Ring Connectors 17-32948-ND
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H7018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H7018
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H7018
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity - 42AJ3144 - Newark, An Avnet Company
Chicago, IL, United States
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
42AJ3144
Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity 42AJ3144
PG R 22-16 COMM 22-18 MIL 8

PG R 22-16 COMM 22-18 MIL 8

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-32948-ND 32948 66H7018 42AJ3144
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Pg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data